NXP Semiconductors Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HCT147N,652

Description
Win Source Part Number: 1040406-74HCT147N,65 2 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Priority Encoder Package: Tube Standard Package: 25 Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74HCT147N,65274HCT14 7N652; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74HCT147N652-NX ,954-74HCT147N652,93 3669940652,74HCT147N -ND,NEXNXP74HCT147N, 652,568-7832-5,74HCT 147N,74HCT147N,652-N D Base Product Number: 74HCT147 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040406-74HCT147N,65 2 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Priority Encoder Package: Tube Standard Package: 25 Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74HCT147N,65274HCT14 7N652; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74HCT147N652-NX ,954-74HCT147N652,93 3669940652,74HCT147N -ND,NEXNXP74HCT147N, 652,568-7832-5,74HCT 147N,74HCT147N,652-N D Base Product Number: 74HCT147 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040406-74HCT147N,652
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040406-74HCT147N,652
Win Source Part Number: 1040406-74HCT147N,65 2 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Priority Encoder Package: Tube Standard Package: 25 Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74HCT147N,65274HCT14 7N652; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74HCT147N652-NX ,954-74HCT147N652,93 3669940652,74HCT147N -ND,NEXNXP74HCT147N, 652,568-7832-5,74HCT 147N,74HCT147N,652-N D Base Product Number: 74HCT147 Product Status: Obsolete

Win Source Part Number: 1040406-74HCT147N,652
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HCT
Type: Priority Encoder
Package: Tube
Standard Package: 25
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 74HCT147N,65274HCT147N652;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 2156-74HCT147N652-NX,954-74HCT147N652,933669940652,74HCT147N-ND,NEXNXP74HCT147N,652,568-7832-5,74HCT147N,74HCT147N,652-ND
Base Product Number: 74HCT147
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040406-74HCT147N,652
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
CD4028B-MIL CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BF - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
Logic Family / Base Number Nexperia - 24AC3101 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details