NXP Semiconductors Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138N,652 74HCT138N,652

Description
Manufacturer: NXP Win Source Part Number: 765481-74HCT138N,652 Series: 74HCT Packaging: Tube Type: Decoder/Demultiplexe r Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 765481-74HCT138N,652 Series: 74HCT Packaging: Tube Type: Decoder/Demultiplexe r Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138N,652 - 765481-74HCT138N,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138N,652
765481-74HCT138N,652
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138N,652 765481-74HCT138N,652
Manufacturer: NXP Win Source Part Number: 765481-74HCT138N,652 Series: 74HCT Packaging: Tube Type: Decoder/Demultiplexe r Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 765481-74HCT138N,652
Series: 74HCT
Packaging: Tube
Type: Decoder/Demultiplexer
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 568-1513-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
568-1513-5-ND
Signal Switches, Multiplexers, Decoders 568-1513-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-DIP

Decoder/Demultiplexer 1 x 3:8 16-DIP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74HCT138N,652
Analog Switch and Multiplexer IC 743-74HCT138N,652
IC DECODER/DEMUX 1X3:8 16DIP Product overview: 74HCT138N,652 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT138N,652 can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1X3:8 16DIP Product overview: 74HCT138N,652 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT138N,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 765481-74HCT138N,652 568-1513-5-ND 743-74HCT138N,652
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138N,652 Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 54LS670FM - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details