NXP Semiconductors Logic - Logic - Gates and Inverters - 74HCT132D,653 74HCT132D,653

Description
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HCT132D,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HCT132D,653 - 113850-74HCT132D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT132D,653
113850-74HCT132D,653
Logic - Logic - Gates and Inverters - 74HCT132D,653 113850-74HCT132D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113850-74HCT132D,653 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 113850-74HCT132D,653
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 74HCT132D,653 113850-74HCT132D,653
Product Name Logic - Logic - Gates and Inverters - 74HCT132D,653
Gate Type AND; NAND NOT; NAND; NAND Gate
Logic Family CMOS
IC Package Type Other; SOT108 Other; 14-SO
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 1460942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details