IC AND 3-CIR 3-IN 14-SSOP
AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 568-74HCT11DB,112-ND | 74HCT11DB,112 |
| Product Name | Gates and Inverters | |
| Gate Type | AND | AND |
| Supply Voltage | 4.5V ~ 5.5V | |
| Inputs | 3 | |
| Propagation Delay | 24 ns | |
| Low Level Output Current (Sink) | 4 mA |