NXP Semiconductors Logic - Logic - Flip Flops - 74HCT112N 74HCT112N

Description
Manufacturer: NXP Win Source Part Number: 1131976-74HCT112N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131976-74HCT112N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HCT112N
1131976-74HCT112N
Logic - Logic - Flip Flops - 74HCT112N 1131976-74HCT112N
Manufacturer: NXP Win Source Part Number: 1131976-74HCT112N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131976-74HCT112N
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1131976-74HCT112N
Product Name Logic - Logic - Flip Flops - 74HCT112N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-6440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
CD54HC564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681501RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details