IC AND 4-CIR 2-IN 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC QUAD 2-INPUT AND GATE 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74HCT08PW,118TR-ND | 74HCT08PW,118 | 74HCT08PW,118 |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND Gate | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |
| Inputs | 2 | 2 | 2 |
| Propagation Delay | 24 ns | 24 ns | |
| Low Level Output Current (Sink) | 4 mA |