NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC NAND 4-CIR 2-IN 14-SO
NAND Gate IC 4 Channel Open Drain 14-SO
NAND Gate IC 4 Channel Open Drain 14-SO
IC GATE NAND
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT03D,652 | 568-74HCT03D,652-ND | 74HCT03D,652 | 74HCT03D,652 | 74HCT03D,652 |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | ||
| Logic Family | CMOS | ||||
| IC Package Type | Other; SO14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Type | Open Drain |