NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC NOR 4-CIR 2-IN 14-SSOP
NOR Gate IC 4 Channel 14-SSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT02DB,112 | 568-74HCT02DB,112-ND | 74HCT02DB,112 | 74HCT02DB,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR Gate | |
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; Other; SSOP14 | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 |