Buffers & Line Drivers NINE WIDE BUFFER W/SCH TRIGGER Product overview: 74HC9114N from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-74HC9114N can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040391-74HC9114N
Packaging: Tape & Reel (TR)
Polarity: Inverting
Number of Bits: 9
Number of Pins: 20
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 110 ns
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Number of Input Lines: 9
Number of Output Lines: 9
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-74HC9114N | 1040391-74HC9114N |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 74HC9114N |
| Standards | RoHS | RoHS |