XOR (Exclusive OR) IC 4 Channel 14-DIP
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE XOR 4CH 2-INP 14DIP
Quad, 2 Input, +5 V Supply Voltage, -40 To +125°C Operating Temperature, EXCLUSIVE-OR gates
XOR (Exclusive OR) IC 4 Channel 14-DIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-1497-5-ND | 74HC86N,652 | 74HC86N,652 | 70012421 | 74HC86N,652 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | EXCLUSIVE-OR GATE; PDIP-14; EXCLUSIVE-OR LOGIC; +5V; -40; +125; 6 TR; 6 TF | Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 20 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA |