NXP Semiconductors Logic - Logic - Gates and Inverters - 74HC86D 74HC86D

Description
Manufacturer: NXP Win Source Part Number: 27074-74HC86D Packaging: Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): CD74HC86M96; 74HC86D,652; 74HC86D; 74HC86D/S206; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 27074-74HC86D Packaging: Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): CD74HC86M96; 74HC86D,652; 74HC86D; 74HC86D/S206; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC86D - 27074-74HC86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC86D
27074-74HC86D
Logic - Logic - Gates and Inverters - 74HC86D 27074-74HC86D
Manufacturer: NXP Win Source Part Number: 27074-74HC86D Packaging: Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): CD74HC86M96; 74HC86D,652; 74HC86D; 74HC86D/S206; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Manufacturer: NXP
Win Source Part Number: 27074-74HC86D
Packaging: Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): CD74HC86M96; 74HC86D,652; 74HC86D; 74HC86D/S206;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 27074-74HC86D
Product Name Logic - Logic - Gates and Inverters - 74HC86D
Gate Type NOT; XOR; XOR (Exclusive OR)
Supply Voltage 2V ~ 6V
Inputs 2
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 74AHC04D,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers