XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC XOR 4-CIR 2-IN 14-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099055-74HC86D,653
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC GATE XOR 4CH 2-INP 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC86D,653 | 568-74HC86D,653TR-ND | 099055-74HC86D,653 | 74HC86D,653 | 74HC86D,653 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74HC86D,653 | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; XOR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) |
| Logic Family | CMOS | ||||
| IC Package Type | Other; SOT108 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; 14-SO | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 |