IC XOR 4-CIR 2-IN 14-SO
Quad 2-input Exclusive-OR Gate SOIC Package, ICs
| DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74HC86D,652-ND | 74HC86D,652 | 70012420 |
| Product Name | Gates and Inverters | Gates and Inverters | EXCLUSIVE OR GATE; SOIC; -40; +125 |
| Gate Type | XOR | XOR | |
| Supply Voltage | 2V ~ 6V | ||
| Inputs | 2 | 2 | |
| Propagation Delay | 20 ns | 11 ns | |
| Low Level Output Current (Sink) | 5.2 mA |