NXP Semiconductors Flip Flops 74HC74D,652

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74HC74D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC74D,652
Flip Flops 74HC74D,652
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
FLIP-FLOP; SO-14; 5.0 V (TYP.); -40; +125; 1000 NS (TYP.) TR; 1000 NS (TYP.) TF - 70012418 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLIP-FLOP; SO-14; 5.0 V (TYP.); -40; +125; 1000 NS (TYP.) TR; 1000 NS (TYP.) TF
70012418
FLIP-FLOP; SO-14; 5.0 V (TYP.); -40; +125; 1000 NS (TYP.) TR; 1000 NS (TYP.) TF 70012418
40 uA (Max.) Quiescent Supply, Dual D-type Flip-Flop with Set and Reset Positive-Edge Triggers Wide supply voltage range from 2.0 to 6.0 V Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection The set and reset are asynchronous active LOW inputs and operate independently of the clock input. Information on the data input is transferred to the Q output on the LOW-to-HIGH transition of the clock pulse. The D inputs must be stable one set-up time p

40 uA (Max.) Quiescent Supply, Dual D-type Flip-Flop with Set and Reset Positive-Edge Triggers

  • Wide supply voltage range from 2.0 to 6.0 V
  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • ESD protection
    The set and reset are asynchronous active LOW inputs and operate independently of the clock input. Information on the data input is transferred to the Q output on the LOW-to-HIGH transition of the clock pulse. The D inputs must be stable one set-up time p
Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Flip-Flops Flip-Flops
Product Number 74HC74D,652 70012418
Product Name Flip Flops FLIP-FLOP; SO-14; 5.0 V (TYP.); -40; +125; 1000 NS (TYP.) TR; 1000 NS (TYP.) TF
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AVC16374DGG,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
 - 74FCT273PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers