NXP Semiconductors Flip Flops 74HC73N,652

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-1489-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
568-1489-5-ND
Flip Flops 568-1489-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC73N,652
765462-74HC73N,652
Logic - Logic - Flip Flops - 74HC73N,652 765462-74HC73N,652
Manufacturer: NXP Win Source Part Number: 765462-74HC73N,652 Series: 74HC Packaging: Tube Type: JK Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Current - Quiescent: 4μA Input Capacitance: 3.5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 765462-74HC73N,652
Series: 74HC
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC73N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC73N,652
Integrated Circuits (ICs) - Logic - Flip Flops 74HC73N,652
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - 74HC73N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC73N,652
Flip Flops 74HC73N,652
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - 74HC73N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC73N,652
Logic - Flip Flops 74HC73N,652
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 568-1489-5-ND 765462-74HC73N,652 74HC73N,652 74HC73N,652 74HC73N,652
Product Name Flip Flops Logic - Logic - Flip Flops - 74HC73N,652 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 27 ns 27 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AUP1G80GF - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC11175N - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details