NXP Semiconductors Clock Generators, PLLs, Frequency Synthesizers 74HC7046ADB,112

Description
"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 568-2732-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
568-2732-5-ND
Clock Generators, PLLs, Frequency Synthesizers 568-2732-5-ND
"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"

"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046ADB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
74HC7046ADB,112
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 74HC7046ADB,112
IC PHASE LOCK LOOP 16SSOP

IC PHASE LOCK LOOP 16SSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046ADB,112 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
74HC7046ADB,112
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 74HC7046ADB,112
IC PLL W/LOCK DETECTOR 16-SSOP

IC PLL W/LOCK DETECTOR 16-SSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 74HC7046ADB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
74HC7046ADB,112
Clock Generators, PLLs, Frequency Synthesizers 74HC7046ADB,112
Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209", 5.30mm Width)

Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 568-2732-5-ND 74HC7046ADB,112 74HC7046ADB,112 74HC7046ADB,112
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)" SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 3 to 6 volts 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY24713KSXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details