NXP Semiconductors Shift Registers 74HC594D,118

Description
IC SHFT REG PUSH-PULL 8BIT 16-SO
Request a Quote Datasheet
Description
IC SHFT REG PUSH-PULL 8BIT 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 568-74HC594D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
568-74HC594D,118TR-ND
Shift Registers 568-74HC594D,118TR-ND
IC SHFT REG PUSH-PULL 8BIT 16-SO

IC SHFT REG PUSH-PULL 8BIT 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74HC594D,118 - 104039-74HC594D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC594D,118
104039-74HC594D,118
Logic - Logic - Shift Registers - 74HC594D,118 104039-74HC594D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 104039-74HC594D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 104039-74HC594D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Shift Registers - 74HC594D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC594D,118
Shift Registers 74HC594D,118
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 568-74HC594D,118TR-ND 104039-74HC594D,118 74HC594D,118
Product Name Shift Registers Logic - Logic - Shift Registers - 74HC594D,118 Shift Registers
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V
Output Characteristics Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHC594DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Shift Registers - 74F350PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details