NXP Semiconductors Gates and Inverters - Multi-Function, Configurable 74HC58D,652

Description
AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Request a Quote Datasheet
Description
AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 568-2716-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
568-2716-5-ND
Gates and Inverters - Multi-Function, Configurable 568-2716-5-ND
AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO

AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1040376-74HC58D,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1040376-74HC58D,652
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1040376-74HC58D,652
Win Source Part Number: 1040376-74HC58D,652 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74HC Package: Tube Number of Circuits: 2 Standard Package: 57 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 10 Input (3, 3, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Alternative Parts (Cross-Reference): 74HC58D,653; 74HC08D-Q100,118; 74HC11D,653; 74HC11D; 74HC08D; 74HC08S14-1374HC58D6 52; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 74HC58D652,NEXNXP74H C58D,652,568-2716-5, 954-74HC58D652,2156- 74HC58D652-NX,933804 770652 Base Product Number: 74HC58 Product Status: Obsolete

Win Source Part Number: 1040376-74HC58D,652
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74HC
Package: Tube
Number of Circuits: 2
Standard Package: 57
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 10 Input (3, 3, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Alternative Parts (Cross-Reference): 74HC58D,653; 74HC08D-Q100,118; 74HC11D,653; 74HC11D; 74HC08D; 74HC08S14-1374HC58D652;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 74HC58D652,NEXNXP74HC58D,652,568-2716-5,954-74HC58D652,2156-74HC58D652-NX,933804770652
Base Product Number: 74HC58
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
770-74HC58D,652
Dual SOIC Logic IC 770-74HC58D,652
IC DUAL AND-OR GATE 14-SOIC Product overview: 74HC58D,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74HC58D,652 can be used for catalog matching and distributor lookup.

IC DUAL AND-OR GATE 14-SOIC Product overview: 74HC58D,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74HC58D,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74HC58D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74HC58D,652
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74HC58D,652
IC DUAL AND-OR GATE 14-SOIC

IC DUAL AND-OR GATE 14-SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74HC58D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74HC58D,652
Gates and Inverters - Multi-Function, Configurable 74HC58D,652
AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO

AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 568-2716-5-ND 1040376-74HC58D,652 770-74HC58D,652 74HC58D,652 74HC58D,652
Product Name Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Dual SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR NOT; AND; OR; AND/OR Gate AND AND AND; OR; AND/OR Gate
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4007A/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 74AHC04PW-Q100/AUJ - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details