OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE OR 3CH 3-INP 14SSOP Product overview: 74HC4075DB,112 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC4075DB,112 can be used for catalog matching and distributor lookup.
OR Gate IC 3 Channel 14-SSOP
OR Gate IC 3 Channel 14-SSOP
IC GATE OR 3CH 3-INP 14SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC4075DB,112 | 705-74HC4075DB,112 | 568-2700-5-ND | 74HC4075DB,112 | 74HC4075DB,112 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR Gate | OR |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; Other; SSOP | Other; Tube | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 3 | 3 | 3 |