NXP Semiconductors Logic - Logic - Gates and Inverters - 74HC4075D,653 74HC4075D,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 127345-74HC4075D,653 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 127345-74HC4075D,653 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC4075D,653 - 127345-74HC4075D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC4075D,653
127345-74HC4075D,653
Logic - Logic - Gates and Inverters - 74HC4075D,653 127345-74HC4075D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 127345-74HC4075D,653 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 127345-74HC4075D,653
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 568-74HC4075D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-74HC4075D,653TR-ND
Gates and Inverters 568-74HC4075D,653TR-ND
IC OR 3-CIR 3-IN 14-SO

IC OR 3-CIR 3-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 74HC4075D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC4075D,653
Gates and Inverters 74HC4075D,653
OR Gate IC 3 Channel 14-SO

OR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74HC4075D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC4075D,653
Gates and Inverters 74HC4075D,653
OR Gate IC 3 Channel 14-SO

OR Gate IC 3 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 127345-74HC4075D,653 568-74HC4075D,653TR-ND 74HC4075D,653
Product Name Logic - Logic - Gates and Inverters - 74HC4075D,653 Gates and Inverters Gates and Inverters
Gate Type NOT; OR; OR Gate OR OR; OR Gate
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Inputs 3 3 3
Propagation Delay 17 ns 17 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC30PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details