IC GATE OR Product overview: 74HC4075D,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC4075D,652 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1203608-74HC4075D,65
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: NXP Semiconductors
Other Names: 2156-74HC4075D,652-9
Base Product Number: 74HC4075
IC OR 3-CIR 3-IN 14-SO
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE OR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HC4075D,652 | 1203608-74HC4075D,652 | 568-74HC4075D,652-ND | 74HC4075D,652 | 74HC4075D,652 | 74HC4075D,652 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT | OR | OR | ||
| IC Package Type | Other; Bulk | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SO14 | |||
| Supply Voltage | 2V ~ 6V | |||||
| Inputs | 3 | |||||
| Propagation Delay | 17 ns |