NXP Semiconductors Analog Switches, Multiplexers, Demultiplexers 74HC4066DB,112

Description
IC SWITCH QUAD 1X1 14SSOP
Request a Quote
Description
IC SWITCH QUAD 1X1 14SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4066 is a quad single-pole single-throw analog switch designed for various applications requiring signal routing. Each switch has two input/output terminals and an active HIGH enable input, allowing for flexible control of signal paths. The device features low ON resistance, with typical values of 50 Ω at 4.5 V, 45 Ω at 6.0 V, and 35 Ω at 9.0 V, which enhances signal integrity in high-speed applications. It includes input clamp diodes, enabling the use of current limiting resistors for interfacing with voltages exceeding the supply voltage (V_CC). The product is specified for operation over a temperature range of -40 °C to +125 °C and offers ESD protection exceeding 2000 V for HBM and 200 V for MM. Multiple package options are available, including SO14, TSSOP14, and DHVQFN14, catering to different design requirements.

Datasheet Summary
Powered by GS/AI

The 74HC4066 is a quad single-pole single-throw analog switch designed for various applications requiring signal routing. Each switch has two input/output terminals and an active HIGH enable input, allowing for flexible control of signal paths. The device features low ON resistance, with typical values of 50 Ω at 4.5 V, 45 Ω at 6.0 V, and 35 Ω at 9.0 V, which enhances signal integrity in high-speed applications. It includes input clamp diodes, enabling the use of current limiting resistors for interfacing with voltages exceeding the supply voltage (V_CC). The product is specified for operation over a temperature range of -40 °C to +125 °C and offers ESD protection exceeding 2000 V for HBM and 200 V for MM. Multiple package options are available, including SO14, TSSOP14, and DHVQFN14, catering to different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 568-74HC4066DB,112-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
568-74HC4066DB,112-ND
Analog Switches, Multiplexers, Demultiplexers 568-74HC4066DB,112-ND
IC SWITCH QUAD 1X1 14SSOP

IC SWITCH QUAD 1X1 14SSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4066DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4066DB,112
Analog Switches, Multiplexers, Demultiplexers 74HC4066DB,112
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4066DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4066DB,112
Analog Switches, Multiplexers, Demultiplexers 74HC4066DB,112
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 568-74HC4066DB,112-ND 74HC4066DB,112
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
Ron 95 ohms
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data