Manufacturer: Nexperia USA Inc.
Win Source Part Number: 001519-74HC4066D,653
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 95 Ohm
Case / Package: 14-SO
Single Supply Voltage (V+): 2 V to 10 V
Max Switch Time (Ton,Toff): 30ns, 20ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 001519-74HC4066D,653 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,653 |
| Normal Condition | Normally Open (NO) |
| Features | Single-Supply |
| Supply Voltage (VS) | 2 to 10 volts |