NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D 74HC4053D

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 26951-74HC4053D Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 170MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Family Name: 74HC4053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 31ns, 29ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4023EEE+; MAX4024EUD+T; M74HC4353M1R; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 26951-74HC4053D Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 170MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Family Name: 74HC4053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 31ns, 29ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4023EEE+; MAX4024EUD+T; M74HC4353M1R; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D - 26951-74HC4053D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D
26951-74HC4053D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D 26951-74HC4053D
Manufacturer: Nexperia USA Inc. Win Source Part Number: 26951-74HC4053D Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 170MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Family Name: 74HC4053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 31ns, 29ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4023EEE+; MAX4024EUD+T; M74HC4353M1R; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 26951-74HC4053D
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 170MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Family Name: 74HC4053
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 10 V
Dual Supply Voltage(V±): ±1.5 V to 5 V
Max Switch Time (Ton,Toff): 31ns, 29ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4023EEE+; MAX4024EUD+T; M74HC4353M1R;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 26951-74HC4053D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D
Configuration 2x1
Features Single-Supply
Supply Voltage (VS) 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Signal Switches, Multiplexers, Decoders - 1727-6733-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1922991P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Band 1/3/n41 Pentaplexer - QM26003 - Qorvo
Specs
Package Type SMT
Number of Pins 6
View Details