NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,652 74HC4051D,652

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165121-74HC4051D,652 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 51ns, 42ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 400nA Alternative Parts (Cross-Reference): MAX4581ASE+T; 74HC4051D/S256,118; 74HC4051D,652; 74HC4051D/C; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165121-74HC4051D,652 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 51ns, 42ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 400nA Alternative Parts (Cross-Reference): MAX4581ASE+T; 74HC4051D/S256,118; 74HC4051D,652; 74HC4051D/C; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,652 - 165121-74HC4051D,652 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,652
165121-74HC4051D,652
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,652 165121-74HC4051D,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165121-74HC4051D,652 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 10 V Dual Supply Voltage(V±): ±1.5 V to 5 V Max Switch Time (Ton,Toff): 51ns, 42ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 400nA Alternative Parts (Cross-Reference): MAX4581ASE+T; 74HC4051D/S256,118; 74HC4051D,652; 74HC4051D/C; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 165121-74HC4051D,652
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 10 V
Dual Supply Voltage(V±): ±1.5 V to 5 V
Max Switch Time (Ton,Toff): 51ns, 42ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 400nA
Alternative Parts (Cross-Reference): MAX4581ASE+T; 74HC4051D/S256,118; 74HC4051D,652; 74HC4051D/C;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4051D,652
Analog Switches, Multiplexers, Demultiplexers 74HC4051D,652
1 Circuit IC Switch 8:1 120Ohm 16-SO

1 Circuit IC Switch 8:1 120Ohm 16-SO

Buy Now Datasheet
74HC Series 10 V 8-Channel Analog Multiplexer/Demultiplexer -SOIC-16 - 17568-74HC4051D,652 - Utmel Electronic Limited
Hong Kong, China
74HC Series 10 V 8-Channel Analog Multiplexer/Demultiplexer -SOIC-16
17568-74HC4051D,652
74HC Series 10 V 8-Channel Analog Multiplexer/Demultiplexer -SOIC-16 17568-74HC4051D,652
74HC Series 10 V 8-Channel Analog Multiplexer/Demultip lexer -SOIC-16

74HC Series 10 V 8-Channel Analog Multiplexer/Demultiplexer -SOIC-16

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 165121-74HC4051D,652 74HC4051D,652 17568-74HC4051D,652
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,652 Analog Switches, Multiplexers, Demultiplexers 74HC Series 10 V 8-Channel Analog Multiplexer/Demultiplexer -SOIC-16
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2 to 10 volts 2 to 10 volts
Bandwidth 180 MHz 180 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products