Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100707-74HC4050PW,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 100707-74HC4050PW,118 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC4050PW,118 |
| Package Type | Surface Mount; SMD (SMT) |