IC BUFFER INVERT 6V 16SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 568-74HC4049DB,112-ND | 74HC4049DB,112 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | |
| Supply Voltage | 2V ~ 6V | |
| Low Level Output Current (Sink) | 5.2 mA |