NXP Semiconductors Shift Registers 74HC4015D,653

Description
Shift Shift Register 2 Element 4 Bit 16-SO
Request a Quote Datasheet
Description
Shift Shift Register 2 Element 4 Bit 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74HC4015D,653-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HC4015D,653-ND
Shift Registers 74HC4015D,653-ND
Shift Shift Register 2 Element 4 Bit 16-SO

Shift Shift Register 2 Element 4 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74HC4015D,653 - 116679-74HC4015D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC4015D,653
116679-74HC4015D,653
Logic - Logic - Shift Registers - 74HC4015D,653 116679-74HC4015D,653
Manufacturer: NXP Win Source Part Number: 116679-74HC4015D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 116679-74HC4015D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC4015D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC4015D,653
Integrated Circuits (ICs) - Logic - Shift Registers 74HC4015D,653
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site
Logic - Shift Registers - 74HC4015D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC4015D,653
Logic - Shift Registers 74HC4015D,653
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Shift Registers - 74HC4015D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC4015D,653
Shift Registers 74HC4015D,653
Shift Shift Register 2 Element 4 Bit 16-SO

Shift Shift Register 2 Element 4 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC4015D,653-ND 116679-74HC4015D,653 74HC4015D,653 74HC4015D,653 74HC4015D,653
Product Name Shift Registers Logic - Logic - Shift Registers - 74HC4015D,653 Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HCT595BQ - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers