IC NOR 2-CIR 4-IN 14-SSOP
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 568-74HC4002DB,112-ND | 74HC4002DB,112 |
| Product Name | Gates and Inverters | |
| Gate Type | NOR | OR; NOR |
| Supply Voltage | 2V ~ 6V | |
| Inputs | 4 | |
| Propagation Delay | 17 ns | |
| Low Level Output Current (Sink) | 5.2 mA |