NXP Semiconductors Logic - Logic - Flip Flops - 74HC377D-T 74HC377D-T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040336-74HC377D-T Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 240 ns Categories: Logic - Flip Flops Case / Package: SO Max Frequency: 24 MHz Alternative Parts (Cross-Reference): 74HC377D-T74HC377DT; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: D-Type, Flip-Flop Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040336-74HC377D-T Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 240 ns Categories: Logic - Flip Flops Case / Package: SO Max Frequency: 24 MHz Alternative Parts (Cross-Reference): 74HC377D-T74HC377DT; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: D-Type, Flip-Flop Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74HC377D-T - 1040336-74HC377D-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC377D-T
1040336-74HC377D-T
Logic - Logic - Flip Flops - 74HC377D-T 1040336-74HC377D-T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040336-74HC377D-T Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 240 ns Categories: Logic - Flip Flops Case / Package: SO Max Frequency: 24 MHz Alternative Parts (Cross-Reference): 74HC377D-T74HC377DT; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: D-Type, Flip-Flop Clock Edge Trigger Type: Positive Edge

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040336-74HC377D-T
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 24 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 240 ns
Categories: Logic - Flip Flops
Case / Package: SO
Max Frequency: 24 MHz
Alternative Parts (Cross-Reference): 74HC377D-T74HC377DT;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: D-Type, Flip-Flop
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1040336-74HC377D-T
Product Name Logic - Logic - Flip Flops - 74HC377D-T
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers