IC BUFF 2V/6V 16-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 118519-74HC368D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC368M96; 74HC368D; 74HC368D,653; 74HC368D,652;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 568-74HC368D,653TR-ND | 118519-74HC368D,653 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC368D,653 |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |