NXP Semiconductors Gates and Inverters 74HC32N,652

Description
OR Gate IC 4 Channel 14-DIP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 568-1434-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-1434-5-ND
Gates and Inverters 568-1434-5-ND
OR Gate IC 4 Channel 14-DIP

OR Gate IC 4 Channel 14-DIP

Buy Now Datasheet
OR GATE; DIP-14; OR LOGIC; 5 V (TYP.); -40; +125; 400 NS (MAX.) @ 6 V TR - 70012388 - Allied Electronics, Inc.
Fort Worth, TX, USA
OR GATE; DIP-14; OR LOGIC; 5 V (TYP.); -40; +125; 400 NS (MAX.) @ 6 V TR
70012388
OR GATE; DIP-14; OR LOGIC; 5 V (TYP.); -40; +125; 400 NS (MAX.) @ 6 V TR 70012388
Quad 2 input, DIP-14 Package, 5 V (Typ.) Supply Voltage, AND Gates Wide supply voltage range from 2.0 to 6.0 V Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection: The device is a high speed si gate CMOS device and is pin compatible with low power schottkyy TTL (LSTTL). The device provides the 2 input OR function.

Quad 2 input, DIP-14 Package, 5 V (Typ.) Supply Voltage, AND Gates

  • Wide supply voltage range from 2.0 to 6.0 V
  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • ESD protection:
    The device is a high speed si gate CMOS device and is pin compatible with low power schottkyy TTL (LSTTL). The device provides the 2 input OR function.
Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC32N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC32N,652
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC32N,652
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - 74HC32N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC32N,652
Gates and Inverters 74HC32N,652
OR Gate IC 4 Channel 14-DIP

OR Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 568-1434-5-ND 70012388 74HC32N,652 74HC32N,652
Product Name Gates and Inverters OR GATE; DIP-14; OR LOGIC; 5 V (TYP.); -40; +125; 400 NS (MAX.) @ 6 V TR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR OR; OR Gate
Supply Voltage 2V ~ 6V 2V ~ 6V
Inputs 2 2 2
Propagation Delay 15 ns
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/Q2A - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CLCC
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details