IC OR 4-CIR 2-IN 14-SO
OR Gate IC 4 Channel 14-SO
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14-SO
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74HC32D,653TR-ND | 74HC32D,653 | 74HC32D,653 |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR; OR Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V |
| Inputs | 2 | 2 | 2 |
| Propagation Delay | 15 ns | 15 ns | |
| Low Level Output Current (Sink) | 5.2 mA |