Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094568-74HC30D,652
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC30M96G4; SN74HC30D; 74HC30D,652; SN74HC30DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC NAND 1-CIR 8-IN 14-SO
NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, PDSO14
SO 14/A°/8-INPUT NAND GATE/12NC:9337569106
NAND Gate IC 1 Channel 14-SO
NAND Gate IC 1 Channel 14-SO
| Win Source Electronics | DigiKey | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 094568-74HC30D,652 | 568-74HC30D,652-ND | 74HC30D,652 | 17568-74HC30D,652 | 74HC30D,652 |
| Product Name | Logic - Logic - Gates and Inverters - 74HC30D,652 | Gates and Inverters | SO 14/A°/8-INPUT NAND GATE/12NC:933756910652 | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | AND; NAND | NAND; NAND Gate |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |
| Inputs | 8 | 8 | 8 | 8 | |
| Propagation Delay | 22 ns | 22 ns | 22 ns | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |