NXP Semiconductors Logic - Logic - Gates and Inverters - 74HC2GU04GW 74HC2GU04GW

Description
Manufacturer: NXP Win Source Part Number: 1131708-74HC2GU04GW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131708-74HC2GU04GW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC2GU04GW - 1131708-74HC2GU04GW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC2GU04GW
1131708-74HC2GU04GW
Logic - Logic - Gates and Inverters - 74HC2GU04GW 1131708-74HC2GU04GW
Manufacturer: NXP Win Source Part Number: 1131708-74HC2GU04GW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1131708-74HC2GU04GW
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1131708-74HC2GU04GW
Product Name Logic - Logic - Gates and Inverters - 74HC2GU04GW
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5432DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHC1GU04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details