NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC,125 74HC2G66DC,125

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 116182-74HC2G66DC,12 5 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 8-VSSOP, US8 Single Supply Voltage (V+): 2 V to 10 V Max Switch Time (Ton,Toff): 20ns, 27ns Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 116182-74HC2G66DC,12 5 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 8-VSSOP, US8 Single Supply Voltage (V+): 2 V to 10 V Max Switch Time (Ton,Toff): 20ns, 27ns Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC,125 - 116182-74HC2G66DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC,125
116182-74HC2G66DC,125
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC,125 116182-74HC2G66DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 116182-74HC2G66DC,12 5 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 8-VSSOP, US8 Single Supply Voltage (V+): 2 V to 10 V Max Switch Time (Ton,Toff): 20ns, 27ns Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 116182-74HC2G66DC,125
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 8-VSSOP, US8
Single Supply Voltage (V+): 2 V to 10 V
Max Switch Time (Ton,Toff): 20ns, 27ns
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 116182-74HC2G66DC,125
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC,125
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-7534-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
5 suppliers