NXP Semiconductors Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC2G126DC 74HC2G126DC

Description
Manufacturer: NXP Win Source Part Number: 1131694-74HC2G126DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131694-74HC2G126DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC2G126DC - 1131694-74HC2G126DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC2G126DC
1131694-74HC2G126DC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC2G126DC 1131694-74HC2G126DC
Manufacturer: NXP Win Source Part Number: 1131694-74HC2G126DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1131694-74HC2G126DC
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1131694-74HC2G126DC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC2G126DC
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details