NXP Semiconductors Logic - Logic - Flip Flops - 74HC273BQ,115 74HC273BQ,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109366-74HC273BQ,115 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-VFQFN Exposed Pad Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 122MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109366-74HC273BQ,115 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-VFQFN Exposed Pad Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 122MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC273BQ,115
109366-74HC273BQ,115
Logic - Logic - Flip Flops - 74HC273BQ,115 109366-74HC273BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109366-74HC273BQ,115 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-VFQFN Exposed Pad Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 122MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109366-74HC273BQ,115
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-VFQFN Exposed Pad
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 122MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 109366-74HC273BQ,115
Product Name Logic - Logic - Flip Flops - 74HC273BQ,115
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 6 V
Propagation Delay 26 ns
fMAX 122 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 100331/VYA - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC44
View Details
Flip Flops - 1727-6674-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers