NXP Semiconductors Logic - Logic - Latches - 74HC259N,652 74HC259N,652

Description
Manufacturer: NXP Win Source Part Number: 165082-74HC259N,652 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 165082-74HC259N,652 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HC259N,652
165082-74HC259N,652
Logic - Logic - Latches - 74HC259N,652 165082-74HC259N,652
Manufacturer: NXP Win Source Part Number: 165082-74HC259N,652 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 165082-74HC259N,652
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 17ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 568-1427-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HC259N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HC259N,652
Integrated Circuits (ICs) - Logic - Latches 74HC259N,652
IC ADDRESSABLE LATCH 8BIT 16DIP

IC ADDRESSABLE LATCH 8BIT 16DIP

Supplier's Site
Latches - 74HC259N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP

Buy Now Datasheet
LATCH; PDIP-16; LATCH LOGIC; +5V; -40; +125; 6 TR; 6 TF - 70012383 - Allied Electronics, Inc.
Fort Worth, TX, USA
LATCH; PDIP-16; LATCH LOGIC; +5V; -40; +125; 6 TR; 6 TF
70012383
LATCH; PDIP-16; LATCH LOGIC; +5V; -40; +125; 6 TR; 6 TF 70012383
Quad 2 input, DIP-14 Package, 5 V (Typ.) Supply Voltage, AND Gates Combines Demultiplexer and 8 bit latch Serial to parallel capability Output from each storage bit availabel Random (addressable) data entry Easily expandable Common reset input UsefUL as a 3 to 8 active high decoder The 74HC123; 74HCT123 are high-speed Si-gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A.

Quad 2 input, DIP-14 Package, 5 V (Typ.) Supply Voltage, AND Gates

  • Combines Demultiplexer and 8 bit latch
  • Serial to parallel capability
  • Output from each storage bit availabel
  • Random (addressable) data entry
  • Easily expandable
  • Common reset input
  • UsefUL as a 3 to 8 active high decoder
    The 74HC123; 74HCT123 are high-speed Si-gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 165082-74HC259N,652 568-1427-5-ND 74HC259N,652 74HC259N,652 70012383
Product Name Logic - Logic - Latches - 74HC259N,652 Latches Integrated Circuits (ICs) - Logic - Latches Latches LATCH; PDIP-16; LATCH LOGIC; +5V; -40; +125; 6 TR; 6 TF
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
High-level Output Current (Source) 5.2 mA 5.2 mA
Propagation Delay 17 ns 17 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6471-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
Latches - 54LS259LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
Logic - Latches - 74FCT163373APAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details