NXP Semiconductors Hard To Find - 74HC251D 74HC251D

Description
Manufacturer: NXP Win Source Part Number: 1131650-74HC251D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131650-74HC251D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC251D - 1131650-74HC251D - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC251D
1131650-74HC251D
Hard To Find - 74HC251D 1131650-74HC251D
Manufacturer: NXP Win Source Part Number: 1131650-74HC251D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1131650-74HC251D
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1131650-74HC251D
Product Name Hard To Find - 74HC251D
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922929 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers