Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094373-74HC244D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 094373-74HC244D |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244D |
| Supply Voltage (VS) | 2 to 6 volts |