NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - 74HC240D 74HC240D

Description
Manufacturer: NXP Win Source Part Number: 1131630-74HC240D Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CD74HC240M96; 74HC240D/C,118; 74HC240D,653; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131630-74HC240D Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CD74HC240M96; 74HC240D/C,118; 74HC240D,653; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74HC240D - 1131630-74HC240D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74HC240D
1131630-74HC240D
Interface - Interface - Drivers, Receivers, Transceivers - 74HC240D 1131630-74HC240D
Manufacturer: NXP Win Source Part Number: 1131630-74HC240D Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CD74HC240M96; 74HC240D/C,118; 74HC240D,653; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: NXP
Win Source Part Number: 1131630-74HC240D
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CD74HC240M96; 74HC240D/C,118; 74HC240D,653;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1131630-74HC240D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74HC240D
Unlock Full Specs
to access all available technical data

Similar Products

Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers
 - LT1356CN - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Standards and Certifications RoHS
Package Type DIP; PDIP; PDIP14
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962R9950402VDA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details