NXP Semiconductors Logic - Logic - Gates and Inverters - 74HC21D 74HC21D

Description
Manufacturer: NXP Win Source Part Number: 1131614-74HC21D Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131614-74HC21D Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC21D - 1131614-74HC21D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC21D
1131614-74HC21D
Logic - Logic - Gates and Inverters - 74HC21D 1131614-74HC21D
Manufacturer: NXP Win Source Part Number: 1131614-74HC21D Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Manufacturer: NXP
Win Source Part Number: 1131614-74HC21D
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1131614-74HC21D
Product Name Logic - Logic - Gates and Inverters - 74HC21D
Gate Type NOT; AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 4
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details