D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
IC FF D-TYPE 1-ELE 6-BIT
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HC174PW,118 | 568-74HC174PW,118TR-ND | 74HC174PW,118 |
| Product Name | Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |
| Package Type | SOT403 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |
| Logic Family | CMOS | ||
| Flip-Flop Type | D | D | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |