NXP Semiconductors Flip Flops 74HC174D,653

Description
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC174D,653 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 568-74HC174D,653TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 6-BIT 16-SO

IC FF D-TYPE 1-ELE 6-BIT 16-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC174D,653
101734-74HC174D,653
Logic - Logic - Flip Flops - 74HC174D,653 101734-74HC174D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 101734-74HC174D,653 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 107MHz Alternative Parts (Cross-Reference): CD74HC174M96; 74HC174D; 74HC174D,653; 74HC174D/S200,118; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 101734-74HC174D,653
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 107MHz
Alternative Parts (Cross-Reference): CD74HC174M96; 74HC174D; 74HC174D,653; 74HC174D/S200,118;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74HC174D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC174D,653
Flip Flops 74HC174D,653
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops 74HC174D,653
NEXPERIA 74HC174D - D FLIP-FLOP,

NEXPERIA 74HC174D - D FLIP-FLOP,

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC174D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC174D,653
Integrated Circuits (ICs) - Logic - Flip Flops 74HC174D,653
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC174D,653 568-74HC174D,653TR-ND 101734-74HC174D,653 74HC174D,653 74HC174D,653 74HC174D,653
Product Name Flip Flops Logic - Logic - Flip Flops - 74HC174D,653 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOT109 "16-SOIC (0.154"", 3.90mm Width)"; SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC 16-SOIC (0.154", 3.90mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details