NXP Semiconductors Flip Flops 74HC173D,652

Description
IC FF D-TYPE 1-ELE 4-BIT 16-SO
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 4-BIT 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-74HC173D,652-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-SO

IC FF D-TYPE 1-ELE 4-BIT 16-SO

Buy Now Datasheet
Flip Flops - 74HC173D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC173D,652
Flip Flops 74HC173D,652
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74HC173D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC173D,652
Flip Flops 74HC173D,652
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 568-74HC173D,652-ND 74HC173D,652
Product Name Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
3 suppliers
 - 74LVC1G74GT/C4X - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type XSON
View Details