NXP Semiconductors Hard To Find - 74HC165PW 74HC165PW

Description
Manufacturer: NXP Win Source Part Number: 1131563-74HC165PW Family Name: 74HC165 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74HC165PW-Q100,118; SN74HC165APWG4; MM74HC165MTC_NL; SN74HC165APWRG4; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131563-74HC165PW Family Name: 74HC165 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74HC165PW-Q100,118; SN74HC165APWG4; MM74HC165MTC_NL; SN74HC165APWRG4; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC165PW - 1131563-74HC165PW - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC165PW
1131563-74HC165PW
Hard To Find - 74HC165PW 1131563-74HC165PW
Manufacturer: NXP Win Source Part Number: 1131563-74HC165PW Family Name: 74HC165 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74HC165PW-Q100,118; SN74HC165APWG4; MM74HC165MTC_NL; SN74HC165APWRG4; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1131563-74HC165PW
Family Name: 74HC165
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 74HC165PW-Q100,118; SN74HC165APWG4; MM74HC165MTC_NL; SN74HC165APWRG4;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131563-74HC165PW
Product Name Hard To Find - 74HC165PW
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Shift Registers - HEF4021BT/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.5V; 3V ~ 15V
Output Characteristics Push-Pull
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details