NXP Semiconductors Logic - Logic - Shift Registers - 74HC165D653 74HC165D653

Description
Manufacturer: NXP Win Source Part Number: 713177-74HC165D653 Manufacturer Homepage: www.nxp.com Reference Date Code: 1047+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 713177-74HC165D653 Manufacturer Homepage: www.nxp.com Reference Date Code: 1047+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74HC165D653 - 713177-74HC165D653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC165D653
713177-74HC165D653
Logic - Logic - Shift Registers - 74HC165D653 713177-74HC165D653
Manufacturer: NXP Win Source Part Number: 713177-74HC165D653 Manufacturer Homepage: www.nxp.com Reference Date Code: 1047+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 713177-74HC165D653
Manufacturer Homepage: www.nxp.com
Reference Date Code: 1047+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 713177-74HC165D653
Product Name Logic - Logic - Shift Registers - 74HC165D653
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162652ATPVCT - 1008069-74FCT162652ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details