Manufacturer: Nexperia USA Inc.
Win Source Part Number: 133323-74HC160DB,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 66MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Logic Counters |
| Product Number | 133323-74HC160DB,118 |
| Product Name | Logic - Logic - Counters, Dividers - 74HC160DB,118 |
| Supply Voltage | 2 V ~ 6 V |