NXP Semiconductors Hard To Find - 74HC154DB 74HC154DB

Description
Manufacturer: NXP Win Source Part Number: 1131534-74HC154DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131534-74HC154DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC154DB - 1131534-74HC154DB - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC154DB
1131534-74HC154DB
Hard To Find - 74HC154DB 1131534-74HC154DB
Manufacturer: NXP Win Source Part Number: 1131534-74HC154DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131534-74HC154DB
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1131534-74HC154DB
Product Name Hard To Find - 74HC154DB
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT138SJ - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16211VRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4852PW,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers